KNF Neuberger, Inc. Diaphragm Liquid Pump FMM 80

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.048 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Single-stroke dispensing Adjustable stroke volume Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) Applications Inkjet printing Medical equipment Lab equipment Semi-conductors Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.048 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Single-stroke dispensing Adjustable stroke volume Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) Applications Inkjet printing Medical equipment Lab equipment Semi-conductors Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FMM 80 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FMM 80
Diaphragm Liquid Pump FMM 80
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.048 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4 mH₂O Benefits Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Single-stroke dispensing Adjustable stroke volume Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) Applications Inkjet printing Medical equipment Lab equipment Semi-conductors Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.048 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 4 mH₂O

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Single-stroke dispensing
  • Adjustable stroke volume
  • Flow-tight in Off mode (NC valve)
  • Adjustable performance

Special Features

  • High IP class (>44)

Applications

  • Inkjet printing
  • Medical equipment
  • Lab equipment
  • Semi-conductors
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FMM 80
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details