KNF Neuberger, Inc. Diaphragm Gas Pump N 952

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.1 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Adjustable performance Digitally adjustable motor Can run dry Contamination free transfer Low sound level Excellent reliability Maintenance-free Special Features Diaphragm pump Low pulsation Applications Analytical instruments Chemical industry Gas analytics Lab equipment Vacuum technology
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.1 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Adjustable performance Digitally adjustable motor Can run dry Contamination free transfer Low sound level Excellent reliability Maintenance-free Special Features Diaphragm pump Low pulsation Applications Analytical instruments Chemical industry Gas analytics Lab equipment Vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 952 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 952
Diaphragm Gas Pump N 952
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.1 bar (rel.) Vacuum (max.): 1.5 mbar (abs.) Benefits Adjustable performance Digitally adjustable motor Can run dry Contamination free transfer Low sound level Excellent reliability Maintenance-free Special Features Diaphragm pump Low pulsation Applications Analytical instruments Chemical industry Gas analytics Lab equipment Vacuum technology

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 36 l/min
  • Pressure (max.): 0.1 bar (rel.)
  • Vacuum (max.): 1.5 mbar (abs.)

Benefits

  • Adjustable performance
  • Digitally adjustable motor
  • Can run dry
  • Contamination free transfer
  • Low sound level
  • Excellent reliability
  • Maintenance-free

Special Features

  • Diaphragm pump
  • Low pulsation

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Lab equipment
  • Vacuum technology
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 952
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 1.5 psi (1.02 m of Water)
Liquid Flow 9.504 GPM (36.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details