KNF Neuberger, Inc. Diaphragm Liquid Pump FF 20

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.23 l/min Pressure (max.): 3 bar (rel.) Suction Height (max.): 3.5 mH₂O Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.23 l/min Pressure (max.): 3 bar (rel.) Suction Height (max.): 3.5 mH₂O Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FF 20 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FF 20
Diaphragm Liquid Pump FF 20
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.23 l/min Pressure (max.): 3 bar (rel.) Suction Height (max.): 3.5 mH₂O Benefits Excellent reliability High performance-to-size ratio Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.23 l/min
  • Pressure (max.): 3 bar (rel.)
  • Suction Height (max.): 3.5 mH₂O

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Digitally adjustable motor
  • Adjustable performance

Special Features

  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Climate technology
  • Fuel cells
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FF 20
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
612L20B-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details