KNF Neuberger, Inc. Diaphragm Liquid Pump NFB 60

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 1.2 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Security and defense Semi-conductors
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 1.2 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Security and defense Semi-conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - NFB 60 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
NFB 60
Diaphragm Liquid Pump NFB 60
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 1.2 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Security and defense Semi-conductors

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 1.2 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • NSF certified
  • Digitally adjustable motor
  • Adjustable performance

Special Features

  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Security and defense
  • Semi-conductors
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NFB 60
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details