KNF Neuberger, Inc. Diaphragm Liquid Pump FF 12

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.15 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.15 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FF 12 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FF 12
Diaphragm Liquid Pump FF 12
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.15 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Excellent reliability Low sound level Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.15 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Excellent reliability
  • Low sound level
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Digitally adjustable motor
  • Adjustable performance

Special Features

  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Climate technology
  • Fuel cells
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FF 12
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details