KNF Neuberger, Inc. Diaphragm Gas Pump N 630.3 Ex

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Maintenance-free Special Features High IP class (>44) Diaphragm pump Low leakage Ex-proof Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Maintenance-free Special Features High IP class (>44) Diaphragm pump Low leakage Ex-proof Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 630.3 Ex - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 630.3 Ex
Diaphragm Gas Pump N 630.3 Ex
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 25 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Maintenance-free Special Features High IP class (>44) Diaphragm pump Low leakage Ex-proof Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 35 l/min
  • Pressure (max.): 0.5 bar (rel.)
  • Vacuum (max.): 25 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Low sound level
  • Maintenance-free

Special Features

  • High IP class (>44)
  • Diaphragm pump
  • Low leakage
  • Ex-proof
  • Safety double diaphragm

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 630.3 Ex
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHA2NP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details