KNF Neuberger, Inc. Diaphragm Gas Pump N 630.15

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 12 bar (rel.) Vacuum (max.): 70 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 12 bar (rel.) Vacuum (max.): 70 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 630.15 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 630.15
Diaphragm Gas Pump N 630.15
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 12 bar (rel.) Vacuum (max.): 70 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Applications Analytical instruments Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 35 l/min
  • Pressure (max.): 12 bar (rel.)
  • Vacuum (max.): 70 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Low sound level

Special Features

  • High IP class (>44)
  • Diaphragm pump
  • Low leakage

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 630.15
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details