KNF Neuberger, Inc. Diaphragm Liquid Pump NFB 30

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.6 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 6 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Lab equipment Gas analytics Emission monitoring Semi-conductors
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.6 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 6 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Lab equipment Gas analytics Emission monitoring Semi-conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - NFB 30 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
NFB 30
Diaphragm Liquid Pump NFB 30
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.6 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 6 mH₂O Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry NSF certified Digitally adjustable motor Adjustable performance Special Features NSF certified Applications Inkjet printing Medical equipment Lab equipment Gas analytics Emission monitoring Semi-conductors

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.6 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 6 mH₂O

Benefits

  • Excellent reliability
  • High performance-to-size ratio
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • NSF certified
  • Digitally adjustable motor
  • Adjustable performance

Special Features

  • NSF certified

Applications

  • Inkjet printing
  • Medical equipment
  • Lab equipment
  • Gas analytics
  • Emission monitoring
  • Semi-conductors
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number NFB 30
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details