KNF Neuberger, Inc. Diaphragm Gas Pump N 86.0

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6 l/min Pressure (max.): 0.3 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Gas analytics Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6 l/min Pressure (max.): 0.3 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Gas analytics Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 86.0 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 86.0
Diaphragm Gas Pump N 86.0
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 6 l/min Pressure (max.): 0.3 bar (rel.) Vacuum (max.): 100 mbar (abs.) Benefits Excellent reliability Contamination free transfer Maintenance-free Digitally adjustable motor Special Features Diaphragm pump Applications Medical equipment Analytical instruments Lab equipment Agriculture Gas analytics Emission monitoring Food & beverage industry Security and defense Cleaning and disinfection

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 6 l/min
  • Pressure (max.): 0.3 bar (rel.)
  • Vacuum (max.): 100 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Maintenance-free
  • Digitally adjustable motor

Special Features

  • Diaphragm pump

Applications

  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Agriculture
  • Gas analytics
  • Emission monitoring
  • Food & beverage industry
  • Security and defense
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 86.0
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details