KNF Neuberger, Inc. Diaphragm Gas Pump N 036

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 30 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Low pulsation Diaphragm pump Hot gases High IP class (>44) Ex-proof Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 30 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Low pulsation Diaphragm pump Hot gases High IP class (>44) Ex-proof Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 036 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 036
Diaphragm Gas Pump N 036
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 30 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Low pulsation Diaphragm pump Hot gases High IP class (>44) Ex-proof Applications Agriculture Analytical instruments Automotive Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 30 l/min
  • Pressure (max.): 1.5 bar (rel.)
  • Vacuum (max.): 200 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Highly resistant to aggressive media

Special Features

  • Low pulsation
  • Diaphragm pump
  • Hot gases
  • High IP class (>44)
  • Ex-proof

Applications

  • Agriculture
  • Analytical instruments
  • Automotive
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 036
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 7.920 GPM (30.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
GHS2JJ9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details