KNF Neuberger, Inc. Diaphragm Gas Pump N 630.1.2

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 68 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 68 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 630.1.2 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 630.1.2
Diaphragm Gas Pump N 630.1.2
KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 68 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage Safety double diaphragm Applications Analytical instruments Chemical industry Gas analytics Emission monitoring

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 68 l/min
  • Pressure (max.): 7 bar (rel.)
  • Vacuum (max.): 120 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Low sound level

Special Features

  • High IP class (>44)
  • Diaphragm pump
  • Low leakage
  • Safety double diaphragm

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Emission monitoring
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 630.1.2
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 17.952 GPM (68.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
11 1/2A2-E2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details