KNF Neuberger, Inc. Diaphragm Liquid Pump FK 1100

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 12.4 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4.5 mH₂O Benefits Low pulsation Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Available with integrated pressure relief valve Can run dry NSF certified Adjustable performance Digitally adjustable motor Special Features NSF certified Low pulsation High IP class (>44) Applications Chemical industry Inkjet printing Medical equipment Lab equipment Agriculture Food & beverage industry Cleaning and disinfection
Datasheet
Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 12.4 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4.5 mH₂O Benefits Low pulsation Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Available with integrated pressure relief valve Can run dry NSF certified Adjustable performance Digitally adjustable motor Special Features NSF certified Low pulsation High IP class (>44) Applications Chemical industry Inkjet printing Medical equipment Lab equipment Agriculture Food & beverage industry Cleaning and disinfection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FK 1100 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FK 1100
Diaphragm Liquid Pump FK 1100
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 12.4 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4.5 mH₂O Benefits Low pulsation Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Available with integrated pressure relief valve Can run dry NSF certified Adjustable performance Digitally adjustable motor Special Features NSF certified Low pulsation High IP class (>44) Applications Chemical industry Inkjet printing Medical equipment Lab equipment Agriculture Food & beverage industry Cleaning and disinfection

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 12.4 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 4.5 mH₂O

Benefits

  • Low pulsation
  • Excellent reliability
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Available with integrated pressure relief valve
  • Can run dry
  • NSF certified
  • Adjustable performance
  • Digitally adjustable motor

Special Features

  • NSF certified
  • Low pulsation
  • High IP class (>44)

Applications

  • Chemical industry
  • Inkjet printing
  • Medical equipment
  • Lab equipment
  • Agriculture
  • Food & beverage industry
  • Cleaning and disinfection
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FK 1100
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 3.274 GPM (12.40 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMS1DE3 /40C70A Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details