KNF Neuberger, Inc. Diaphragm Gas Pump N 922 FT Ex

Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Adjustable performance Maintenance-free Low sound level Special Features Diaphragm pump High IP class (>44) Ex-proof Applications Analytical instruments Chemical industry Gas analytics Emission monitoring Climate technology
Datasheet
Description
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Adjustable performance Maintenance-free Low sound level Special Features Diaphragm pump High IP class (>44) Ex-proof Applications Analytical instruments Chemical industry Gas analytics Emission monitoring Climate technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - N 922 FT Ex - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Gas Pump
N 922 FT Ex
Diaphragm Gas Pump N 922 FT Ex
KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation. Highlights Flow Rate (max.): 16 l/min Pressure (max.): 2 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Adjustable performance Maintenance-free Low sound level Special Features Diaphragm pump High IP class (>44) Ex-proof Applications Analytical instruments Chemical industry Gas analytics Emission monitoring Climate technology

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature resistance. All pump types offer oil-free operation.


Highlights

  • Flow Rate (max.): 16 l/min
  • Pressure (max.): 2 bar (rel.)
  • Vacuum (max.): 200 mbar (abs.)

Benefits

  • Excellent reliability
  • Contamination free transfer
  • Highly resistant to aggressive media
  • Adjustable performance
  • Maintenance-free
  • Low sound level

Special Features

  • Diaphragm pump
  • High IP class (>44)
  • Ex-proof

Applications

  • Analytical instruments
  • Chemical industry
  • Gas analytics
  • Emission monitoring
  • Climate technology
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number N 922 FT Ex
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 4.224 GPM (16.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS1 1/2GH9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details