InspectorTools GenEye GL Mini Color Camera w/100ft Push Rod GECMGLA

Description
Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling power. Standard Equipment Includes: GenEye Pipe Inspection System 100ft Push-Rod Open Mini Reel Color Mini Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Features Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter Sturdy case with wheels, telescoping handle, and tilt stand Gen-Eye Digital Locator with push button depth finder (optional)
Description
Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling power. Standard Equipment Includes: GenEye Pipe Inspection System 100ft Push-Rod Open Mini Reel Color Mini Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Features Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter Sturdy case with wheels, telescoping handle, and tilt stand Gen-Eye Digital Locator with push button depth finder (optional)

Suppliers

Company
Product
Description
Supplier Links
GenEye GL Mini Color Camera w/100ft Push Rod - GECMGLA - InspectorTools
Ventura, CA, USA
GenEye GL Mini Color Camera w/100ft Push Rod
GECMGLA
GenEye GL Mini Color Camera w/100ft Push Rod GECMGLA
Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling power. Standard Equipment Includes: GenEye Pipe Inspection System 100ft Push-Rod Open Mini Reel Color Mini Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Features Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter Sturdy case with wheels, telescoping handle, and tilt stand Gen-Eye Digital Locator with push button depth finder (optional)

Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture.
Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including:

  • Built-in AC/DC converter - Allows you to operate in the field with truck power alone.
  • Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make.
  • Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos.
  • On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line.
  • Date and Time Stamp – You can document the date and time of each job for your records.
  • Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids.

All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability.
A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling power.

Standard Equipment Includes:

  • GenEye Pipe Inspection System
  • 100ft Push-Rod
  • Open Mini Reel
  • Color Mini Camera
  • 3" Trap Skid
  • Command Module w/Color Monitor
  • DVD Recorder

Features

  • Big Capacity Reel rolls easily on 7" wheels
  • Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod®
  • Mini Reels hold 100 ft. or 200 ft. of Gel-Rod®

Command Module Features:

  • Modular DVD Recorder or 4-Head VCR
  • Separate 9" Industrial Color Monitor
  • AC/DC Power
  • On-Screen titler with full keyboard
  • On-Screen Footage Counter
  • Built-in Voice Over Microphone
  • Date and Time Stamp
  • 512 Hz Transmitter
  • Sturdy case with wheels, telescoping handle, and tilt stand
  • Gen-Eye Digital Locator with push button depth finder (optional)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Video Cameras
Product Number GECMGLA
Product Name GenEye GL Mini Color Camera w/100ft Push Rod
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2539779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details