InspectorTools SnakeEye II Color Video Inspection Camera System AQBK01CW

Description
Standard Equipment Includes: 5" (12.7 cm) Color Display C-Mount Camera LED Camera Rigid Wand Adapter Finger Adapter 4' (1.2 m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology, SnakeEye™ delivers crystal-clear, full color video at a fraction of the price of current remote video inspection systems. SnakeEye™ is modular in design so that it can be easily configured to inspect ... behind walls, inside ceilings, in and around pipes and machinery, under vehicles and aircraft, inside engine compartments, behind computer equipment, underneath automobile dashboards … the possible uses are endless. SnakeEye™ is ideal for quick, non-destructive, qualitative inspections in hard-to-reach places. SnakeEye™ achieves its versatility with an interchangeable camera head that can be attached to a rigid wand, a ring finger attachment or extendible cables. SnakeEye™ comes equipped with a full range of accessories and also has plug-in capabilities, one of which allows the user to connect to a standard VCR, a computer or a handycam to record and playback images. SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration. SnakeEye™ resists water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are present. Features Hand Held Display Unit SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD display and rechargeable battery pack. The display screen has a built-in protective, plastic cover and can be rotated to maintain proper image orientation for the viewer. Designed for easy one-handed operation, the display unit contains three color-coded push button controls: Power On/Off, Camera Head Light On, low, medium, high or Off for operating in low light conditions, and an image orientation control that rotates the image 180 with the touch of this control switch.
Description
Standard Equipment Includes: 5" (12.7 cm) Color Display C-Mount Camera LED Camera Rigid Wand Adapter Finger Adapter 4' (1.2 m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology, SnakeEye™ delivers crystal-clear, full color video at a fraction of the price of current remote video inspection systems. SnakeEye™ is modular in design so that it can be easily configured to inspect ... behind walls, inside ceilings, in and around pipes and machinery, under vehicles and aircraft, inside engine compartments, behind computer equipment, underneath automobile dashboards … the possible uses are endless. SnakeEye™ is ideal for quick, non-destructive, qualitative inspections in hard-to-reach places. SnakeEye™ achieves its versatility with an interchangeable camera head that can be attached to a rigid wand, a ring finger attachment or extendible cables. SnakeEye™ comes equipped with a full range of accessories and also has plug-in capabilities, one of which allows the user to connect to a standard VCR, a computer or a handycam to record and playback images. SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration. SnakeEye™ resists water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are present. Features Hand Held Display Unit SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD display and rechargeable battery pack. The display screen has a built-in protective, plastic cover and can be rotated to maintain proper image orientation for the viewer. Designed for easy one-handed operation, the display unit contains three color-coded push button controls: Power On/Off, Camera Head Light On, low, medium, high or Off for operating in low light conditions, and an image orientation control that rotates the image 180 with the touch of this control switch.

Suppliers

Company
Product
Description
Supplier Links
SnakeEye II Color Video Inspection Camera System - AQBK01CW - InspectorTools
Ventura, CA, USA
SnakeEye II Color Video Inspection Camera System
AQBK01CW
SnakeEye II Color Video Inspection Camera System AQBK01CW
Standard Equipment Includes: 5" (12.7 cm) Color Display C-Mount Camera LED Camera Rigid Wand Adapter Finger Adapter 4' (1.2 m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology, SnakeEye™ delivers crystal-clear, full color video at a fraction of the price of current remote video inspection systems. SnakeEye™ is modular in design so that it can be easily configured to inspect ... behind walls, inside ceilings, in and around pipes and machinery, under vehicles and aircraft, inside engine compartments, behind computer equipment, underneath automobile dashboards … the possible uses are endless. SnakeEye™ is ideal for quick, non-destructive, qualitative inspections in hard-to-reach places. SnakeEye™ achieves its versatility with an interchangeable camera head that can be attached to a rigid wand, a ring finger attachment or extendible cables. SnakeEye™ comes equipped with a full range of accessories and also has plug-in capabilities, one of which allows the user to connect to a standard VCR, a computer or a handycam to record and playback images. SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration. SnakeEye™ resists water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are present. Features Hand Held Display Unit SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD display and rechargeable battery pack. The display screen has a built-in protective, plastic cover and can be rotated to maintain proper image orientation for the viewer. Designed for easy one-handed operation, the display unit contains three color-coded push button controls: Power On/Off, Camera Head Light On, low, medium, high or Off for operating in low light conditions, and an image orientation control that rotates the image 180 with the touch of this control switch.

Standard Equipment Includes:

  • 5" (12.7 cm) Color Display
  • C-Mount Camera
  • LED Camera
  • Rigid Wand Adapter
  • Finger Adapter
  • 4' (1.2 m) Cable
  • NiMH Batteries (2)
  • Battery Charger
  • AC Adapter
  • DC Auto Adapter
  • Carrying Case

SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology, SnakeEye™ delivers crystal-clear, full color video at a fraction of the price of current remote video inspection systems.
SnakeEye™ is modular in design so that it can be easily configured to inspect ... behind walls, inside ceilings, in and around pipes and machinery, under vehicles and aircraft, inside engine compartments, behind computer equipment, underneath automobile dashboards … the possible uses are endless. SnakeEye™ is ideal for quick, non-destructive, qualitative inspections in hard-to-reach places.
SnakeEye™ achieves its versatility with an interchangeable camera head that can be attached to a rigid wand, a ring finger attachment or extendible cables. SnakeEye™ comes equipped with a full range of accessories and also has plug-in capabilities, one of which allows the user to connect to a standard VCR, a computer or a handycam to record and playback images.
SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration. SnakeEye™ resists water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are present.
Features
Hand Held Display Unit

    SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD display and rechargeable battery pack. The display screen has a built-in protective, plastic cover and can be rotated to maintain proper image orientation for the viewer.
    Designed for easy one-handed operation, the display unit contains three color-coded push button controls: Power On/Off, Camera Head Light On, low, medium, high or Off for operating in low light conditions, and an image orientation control that rotates the image 180 with the touch of this control switch.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Video Cameras
Product Number AQBK01CW
Product Name SnakeEye II Color Video Inspection Camera System
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2661717 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details