InspectorTools GenEye GL Self-Leveling Color Camera GESLGLF

Description
The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line. No more tilting your head to adjust for the twisting of the camera or explaining to a customer why the water is on the top of the screen. You always have an upright picture on the monitor, making it easier for you and your customers to follow the action. The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling powerFeatures Standard Equipment Includes: GenEye Pipe Inspection System 200ft Push-Rod Open Reel Color Self-Leveling Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Three Camera Options: Self-Leveling Color Camera just 1.375" in diameter Standard Color Camera with 16 LED’s Black & White Camera in Stainless Steel housing Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter
Description
The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line. No more tilting your head to adjust for the twisting of the camera or explaining to a customer why the water is on the top of the screen. You always have an upright picture on the monitor, making it easier for you and your customers to follow the action. The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling powerFeatures Standard Equipment Includes: GenEye Pipe Inspection System 200ft Push-Rod Open Reel Color Self-Leveling Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Three Camera Options: Self-Leveling Color Camera just 1.375" in diameter Standard Color Camera with 16 LED’s Black & White Camera in Stainless Steel housing Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter

Suppliers

Company
Product
Description
Supplier Links
GenEye GL Self-Leveling Color Camera - GESLGLF - InspectorTools
Ventura, CA, USA
GenEye GL Self-Leveling Color Camera
GESLGLF
GenEye GL Self-Leveling Color Camera GESLGLF
The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line. No more tilting your head to adjust for the twisting of the camera or explaining to a customer why the water is on the top of the screen. You always have an upright picture on the monitor, making it easier for you and your customers to follow the action. The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including: Built-in AC/DC converter - Allows you to operate in the field with truck power alone. Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make. Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos. On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line. Date and Time Stamp – You can document the date and time of each job for your records. Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids. All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability. A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling powerFeatures Standard Equipment Includes: GenEye Pipe Inspection System 200ft Push-Rod Open Reel Color Self-Leveling Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Three Camera Options: Self-Leveling Color Camera just 1.375" in diameter Standard Color Camera with 16 LED’s Black & White Camera in Stainless Steel housing Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod® Command Module Features: Modular DVD Recorder or 4-Head VCR Separate 9" Industrial Color Monitor AC/DC Power On-Screen titler with full keyboard On-Screen Footage Counter Built-in Voice Over Microphone Date and Time Stamp 512 Hz Transmitter

The self-leveling color camera automatically keeps your picture right side up as the camera glides through the line.
No more tilting your head to adjust for the twisting of the camera or explaining to a customer why the water is on the top of the screen. You always have an upright picture on the monitor, making it easier for you and your customers to follow the action.
The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture.
Backed by a two-year warranty, the Gen-Eye GL system includes everything you need to trouble-shoot 2" through 10" lines, including:

  • Built-in AC/DC converter - Allows you to operate in the field with truck power alone.
  • Titler with full keyboard – You get up to 8 pages of text to add your company name and job location to each video you make.
  • Built-in voice over unit – Internal microphone and on/off switch lets you add commentary to your videos.
  • On-screen distance counter – Lets you keep track of how much push rod you’ve fed into the line.
  • Date and Time Stamp – You can document the date and time of each job for your records.
  • Other features include: Internal 512 Hz transmitter, picture inverter, dimmer control, panel mount fuses, and trap skids.

All the electronics are protected in a sturdy case with wheels, telescoping handle, and a tilt stand for convenient viewing, transport and maneuverability.
A tough, Gel-Rod® push rod protects against moisture damage if the rod is cut or abraded. Its Kevlar® braid, fiberglass core, and durable sheath provide for maximum pushing and pulling powerFeatures
Standard Equipment Includes:

  • GenEye Pipe Inspection System
  • 200ft Push-Rod
  • Open Reel
  • Color Self-Leveling Camera
  • 3" Trap Skid
  • Command Module w/Color Monitor
  • DVD Recorder
  • Digital Locator and Padded Bag
  • Three Camera Options:
    • Self-Leveling Color Camera just 1.375" in diameter
    • Standard Color Camera with 16 LED’s
    • Black & White Camera in Stainless Steel housing
  • Big Capacity Reel rolls easily on 7" wheels
  • Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod®
  • Mini Reels hold 100 ft. or 200 ft. of Gel-Rod®
  • Command Module Features:
    • Modular DVD Recorder or 4-Head VCR
    • Separate 9" Industrial Color Monitor
    • AC/DC Power
    • On-Screen titler with full keyboard
    • On-Screen Footage Counter
    • Built-in Voice Over Microphone
    • Date and Time Stamp
    • 512 Hz Transmitter
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Video Cameras
Product Number GESLGLF
Product Name GenEye GL Self-Leveling Color Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Dash Cams - 8802208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Horizontal Resolution 1920 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details