InspectorTools Digital Megohmmeter EX380363

Description
1000V, 500V, 250V digital tester Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Features 250V, 500V and 1000V test voltages Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Complete with carrying case, test leads, and 6 x AA batteries
Description
1000V, 500V, 250V digital tester Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Features 250V, 500V and 1000V test voltages Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Complete with carrying case, test leads, and 6 x AA batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter - EX380363 - InspectorTools
Ventura, CA, USA
Digital Megohmmeter
EX380363
Digital Megohmmeter EX380363
1000V, 500V, 250V digital tester Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Features 250V, 500V and 1000V test voltages Measure Insulation Resistance to 10GΩ Large LCD display with analog bargraph Lo ohms function for testing connections Automatic discharge of capacitive voltage charges AC/DC voltage measurement up to 999V Manual data record and read function (9 sets) Live circuit display warning and beeper Complete with carrying case, test leads, and 6 x AA batteries

1000V, 500V, 250V digital tester

  • Measure Insulation Resistance to 10GΩ
  • Large LCD display with analog bargraph
  • Lo ohms function for testing connections
  • Automatic discharge of capacitive voltage charges
  • AC/DC voltage measurement up to 999V
  • Manual data record and read function (9 sets)
  • Live circuit display warning and beeper

Features

  • 250V, 500V and 1000V test voltages
  • Measure Insulation Resistance to 10GΩ
  • Large LCD display with analog bargraph
  • Lo ohms function for testing connections
  • Automatic discharge of capacitive voltage charges
  • AC/DC voltage measurement up to 999V
  • Manual data record and read function (9 sets)
  • Live circuit display warning and beeper
  • Complete with carrying case, test leads, and 6 x AA batteries
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Megohmmeters
Product Number EX380363
Product Name Digital Megohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
HAL Series - HAL - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic (optional feature); Manual (optional feature)
Input Voltage 115 - 120 VAC; 220 - 240 VAC
Features Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
View Details