InspectorTools Digital Megohmmeter EX380360

Description
1000V digital tester with automatic 3 minute test Three test voltages of 250V, 500V and 1000V Insulation Resistance to 2000MΩ Safety Power Lock enables “hands free” operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Continuity measurements to 200Ω and Voltage to 600VAC Features 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC 200MΩ/500VDC 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Complete with 6 AA 1.5V batteries, heavy duty 30" test leads, alligator clip, large probe, and case with neckstrap
Description
1000V digital tester with automatic 3 minute test Three test voltages of 250V, 500V and 1000V Insulation Resistance to 2000MΩ Safety Power Lock enables “hands free” operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Continuity measurements to 200Ω and Voltage to 600VAC Features 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC 200MΩ/500VDC 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Complete with 6 AA 1.5V batteries, heavy duty 30" test leads, alligator clip, large probe, and case with neckstrap

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter - EX380360 - InspectorTools
Ventura, CA, USA
Digital Megohmmeter
EX380360
Digital Megohmmeter EX380360
1000V digital tester with automatic 3 minute test Three test voltages of 250V, 500V and 1000V Insulation Resistance to 2000MΩ Safety Power Lock enables “hands free” operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Continuity measurements to 200Ω and Voltage to 600VAC Features 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC 200MΩ/500VDC 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Complete with 6 AA 1.5V batteries, heavy duty 30" test leads, alligator clip, large probe, and case with neckstrap

1000V digital tester with automatic 3 minute test

  • Three test voltages of 250V, 500V and 1000V
  • Insulation Resistance to 2000MΩ
  • Safety Power Lock enables “hands free” operation for 3 minute test
  • Automatic discharge when safety “Press to Test” button is released
  • Continuity measurements to 200Ω and Voltage to 600VAC

Features

  • 1mA test current ensures 1000V/500V/250V rated test Voltage
  • Three test ranges:
    • 2000MΩ/1000VDC
    • 200MΩ/500VDC
    • 200MΩ/250VDC
  • Safety Power Lock enables hands free operation for 3 minute test
  • Automatic discharge when safety “Press to Test” button is released
  • Auto power off and Data Hold
  • Large 0.65" LCD display
  • Automatic zero adjustment
  • Full function indication
  • Overload protection
  • Measures Resistance to 200 Ohms plus Volts to 750VAC
  • Fast response for both Continuity and low Resistance testing
  • Complete with 6 AA 1.5V batteries, heavy duty 30" test leads, alligator clip, large probe, and case with neckstrap
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Megohmmeters
Product Number EX380360
Product Name Digital Megohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
Megger - 5882 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Safety Agency Rating UL Listing Mark
Resistance Range 50 to 2.00E6 kohms
Display AnalogMeter; DigitalMeter
View Details