InspectorTools Auto-Ranging Digital Megohmmeter EX380224

Description
3-phase sequence indicator plus MultiMeter with Frequency, Capacitance, and Temperature function Features Functions include Phase, AC/DC Voltage, Capacitance, Resistance, Frequency, Temperature, Continuity and Diode Phase indicator identifies clockwise or counter-clockwise wiring configuration via direction of arrow on display Type K temperature measurements to 752°F (400°C)
Description
3-phase sequence indicator plus MultiMeter with Frequency, Capacitance, and Temperature function Features Functions include Phase, AC/DC Voltage, Capacitance, Resistance, Frequency, Temperature, Continuity and Diode Phase indicator identifies clockwise or counter-clockwise wiring configuration via direction of arrow on display Type K temperature measurements to 752°F (400°C)

Suppliers

Company
Product
Description
Supplier Links
Auto-Ranging Digital Megohmmeter - EX380224 - InspectorTools
Ventura, CA, USA
Auto-Ranging Digital Megohmmeter
EX380224
Auto-Ranging Digital Megohmmeter EX380224
3-phase sequence indicator plus MultiMeter with Frequency, Capacitance, and Temperature function Features Functions include Phase, AC/DC Voltage, Capacitance, Resistance, Frequency, Temperature, Continuity and Diode Phase indicator identifies clockwise or counter-clockwise wiring configuration via direction of arrow on display Type K temperature measurements to 752°F (400°C)

3-phase sequence indicator plus MultiMeter with Frequency, Capacitance, and Temperature function


Features

  • Functions include Phase, AC/DC Voltage, Capacitance, Resistance, Frequency, Temperature, Continuity and Diode
  • Phase indicator identifies clockwise or counter-clockwise wiring configuration via direction of arrow on display
  • Type K temperature measurements to 752°F (400°C)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Megohmmeters
Product Number EX380224
Product Name Auto-Ranging Digital Megohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Ohm-Stat™ Megohmeter - RT-500 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Testing Method Manual
Safety Agency Rating ANSI/EOS/EOD
Display DigitalMeter
View Details