These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002.
. .032 in thick; Made from ; Comes in a package of 50 pcs.
| Reid Supply | |
|---|---|
| Product Category | Shims and Shim Stock |
| Product Number | PBL-6 |
| Product Name | Shoulder Bolt Shim |
| Type | Shim / Shim Kit |
| Shape | Circular; Ring |
| Material | Steel; Spring Steel |