Precision Brand Products, Inc. Shoulder Bolt Shim; Inside Diameter=15.9 mm | 0.626 in, Outside Diameter=22.1 mm | 0.870 in, Thickness=0.8 mm | 0.032 in PBS-15

Description
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.
Description
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Bolt Shim; Inside Diameter=15.9 mm | 0.626 in, Outside Diameter=22.1 mm | 0.870 in, Thickness=0.8 mm | 0.032 in - PBS-15 - Reid Supply
Norton Shores, MI, United States
Shoulder Bolt Shim; Inside Diameter=15.9 mm | 0.626 in, Outside Diameter=22.1 mm | 0.870 in, Thickness=0.8 mm | 0.032 in
PBS-15
Shoulder Bolt Shim; Inside Diameter=15.9 mm | 0.626 in, Outside Diameter=22.1 mm | 0.870 in, Thickness=0.8 mm | 0.032 in PBS-15
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.

These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002.


. .032 in thick; Made from ; Comes in a package of 50 pcs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shims and Shim Stock
Product Number PBS-15
Product Name Shoulder Bolt Shim; Inside Diameter=15.9 mm | 0.626 in, Outside Diameter=22.1 mm | 0.870 in, Thickness=0.8 mm | 0.032 in
Type Shim / Shim Kit
Shape Circular; Ring
Material Steel; Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Shims - 770771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details
0.505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Brass
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details