Precision Brand Products, Inc. Shoulder Bolt Shim; Inside Diameter=9.6 mm | 0.376 in, Outside Diameter=14.1 mm | 0.557 in, Thickness=0.8 mm | 0.032 in PBS-9

Description
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.
Description
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Bolt Shim; Inside Diameter=9.6 mm | 0.376 in, Outside Diameter=14.1 mm | 0.557 in, Thickness=0.8 mm | 0.032 in - PBS-9 - Reid Supply
Norton Shores, MI, United States
Shoulder Bolt Shim; Inside Diameter=9.6 mm | 0.376 in, Outside Diameter=14.1 mm | 0.557 in, Thickness=0.8 mm | 0.032 in
PBS-9
Shoulder Bolt Shim; Inside Diameter=9.6 mm | 0.376 in, Outside Diameter=14.1 mm | 0.557 in, Thickness=0.8 mm | 0.032 in PBS-9
These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; Made from ; Comes in a package of 50 pcs.

These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002.


. .032 in thick; Made from ; Comes in a package of 50 pcs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shims and Shim Stock
Product Number PBS-9
Product Name Shoulder Bolt Shim; Inside Diameter=9.6 mm | 0.376 in, Outside Diameter=14.1 mm | 0.557 in, Thickness=0.8 mm | 0.032 in
Type Shim / Shim Kit
Shape Circular; Ring
Material Steel; Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - P-131 PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details
Plastic Shims - 770759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details