Jergens, Inc. ZPS Machinable Blanks 300003

Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote
Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS Machinable Blanks - 300003 - Jergens, Inc.
Cleveland, OH, United States
ZPS Machinable Blanks
300003
ZPS Machinable Blanks 300003
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature.
Features, Benefits, & Product Specifications:

  • Materials: Avaiable in Low Carbon Steel and Aluminum
  • Includes (1) Zero Point Stud & (1) Indexing Key installed
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 300003
Product Name ZPS Machinable Blanks
Material Aluminum; Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

12 Station Production Vise Columns - 49477 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Fixture Plates - 28832 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 1.38 inch (35 mm)
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200510 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 18.06 lbs (8.19 kg)
Shape Square
View Details
ZPS Machinable Blanks - 300005 - Jergens, Inc.
Specs
Material Aluminum; Steel; Steel
Weight 9.04 lbs (4.1 kg)
View Details