Jergens, Inc. Quick-Loc™ 96mm Round Receivers QL2-100345

Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote
Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Round Receivers - QL2-100345 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Round Receivers
QL2-100345
Quick-Loc™ 96mm Round Receivers QL2-100345
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-100345
Product Name Quick-Loc™ 96mm Round Receivers
Weight 15.66 lbs (7.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28714 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Weight 23.81 lbs (10.8 kg)
Orientation Multi-axis
View Details
Ball Lock® Fixture Plates - 28826 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Quick Locating System (QLS) Vise Adapter Plates - 5VA13075 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 1.54 lbs (0.7000 kg)
View Details