Aker Technology USA Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Aker Technology’s New Ultra Miniature Output Clock Oscillator Miniaturized design reduces footprint and power requirements Miniaturized design of 1.6 mm x 1.2 mm Low power consumption Excellent performance over a... | |
| New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices Ideal for use in data centers, telecommunications equipment and consumer electronics where low power... | |
| Oscillator, 3.2mm x 2.5mm,125MHz,3.3V,-4 0°C ~ 85°C | |
| Oscillator, 3.2mm x 2.5mm,156.25MHz,3.3V ,-40°C ~ 85°C | |
| Oscillator, 3.2mm x 2.5mm,32.768MHz,1.8V ,-40°C ~ 85°C | |
| Oscillator, 3.2mm x 2.5mm,32.768MHz,3.3V ,-40°C ~ 85°C | |
| Oscillator, HCMOS, 2.00mm x1.60mm, 24MHz, 1.8V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.00mm x1.60mm, 24MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.00mm x1.60mm, 30MHz, 3.3V, +/-50ppm ,-40-125 | |
| Oscillator, HCMOS, 2.00mm x1.60mm, 48MHz, 3.3V, +/-30ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 19.2MHz, 1.8V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.8V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 26MHz, 1.8V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 26MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 32.768KHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 4MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 50MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 2.5mm x 2.0mm, 50MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 10MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 125MHz, 2.5V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 1MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 24MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 25MHz, 2.5V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 25MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 25MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 32.768KHz, 1.8V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 32.768KHz, 1.8V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 48MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 4MHz, 5V, +/-100ppm ,-40-125AEC-Q200 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 50MHz, 1.8V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 50MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 50MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 50MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 10MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 12.288MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 125MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 14.31818MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 1MHz, 3.3V, +/-30ppm ,-20-70 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 20MHz, 3.3V, +/-50ppm ,-40-125 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 2.5V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 3.3V, +/-30ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 25MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 25MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 32.768KHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 50MHz, 1.62V ~ 3.63V, +/-30ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 50MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 5.0mm x 3.2mm, 90MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 1.8432MHz, 5V, +/-100ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 100MHz, 3.3V, +/-30ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 100MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 106.25MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 11.2896MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 125.000MHZMHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 125MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 125MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 125MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 12MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 14.7456MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 16.384MHz, 3.3V, +/-100ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 16MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 20MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 24MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 2.5V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 2MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 3.6864MHz, 5V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 32MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 32MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 33.178MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 33.3333MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 4.096MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 40MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 48MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 4MHz, 3.3V, +/-100ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 4MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 50MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 60MHz, 3.3V, +/-100ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-100ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-30ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 6MHz, 3.3V, +/-100ppm ,-20-70 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 6MHz, 5V, +/-50ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 74.929MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 8MHz, 5V, +/-100ppm ,-40-85 | |
| Oscillator, HCMOS, 7.00mm x5.00mm, 90MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, HCSL, 5.0mm x 3.2mm, 156.25MHz, 3.3V, +/-30ppm ,-20-70 | |
| Oscillator, HCSL, 5.0mm x 3.2mm, 27MHz, 3.3V, +/-30ppm ,-20-70 | |
| Oscillator, HCSL, 7.00mm x5.00mm, 100MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, Low EMI, 5.0mm x 3.2mm, 24MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, Low EMI, 5.0mm x 3.2mm, 26MHz, 3.3V, +/-100ppm ,-20-70 | |
| Oscillator, Low EMI, 5.0mm x 3.2mm, 56MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, Low EMI, 5.0mm x 3.2mm, 66.666MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, Low EMI, 7.00mm x5.00mm, 12MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, Low EMI, 7.00mm x5.00mm, 20MHz, 3.3V, +/-50ppm ,-40-85 | |
| Oscillator, Low EMI, 7.00mm x5.00mm, 33MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, Low EMI, 7.00mm x5.00mm, 66MHz, 3.3V, +/-100ppm ,-20-70 | |
| Oscillator, LVDS, 3.2mm x 2.5mm, 100MHz, 2.5V, +/-50ppm ,-20-70 | |
| Oscillator, LVDS, 3.2mm x 2.5mm, 125MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVDS, 3.2mm x 2.5mm, 55MHz, 2.5V, +/-30ppm ,-20-70 | |
| Oscillator, LVDS, 5.0mm x 3.2mm, 156.25MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVDS, 5.0mm x 3.2mm, 25MHz, 2.5V, +/-25ppm ,-20-70 | |
| Oscillator, LVDS, 7.00mm x5.00mm, 125MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVPECL, 2.5mm x 2.0mm, 100MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, LVPECL, 2.5mm x 2.0mm, 125MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, LVPECL, 2.5mm x 2.0mm, 155.52MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, LVPECL, 2.5mm x 2.0mm, 156.25MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, LVPECL, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-40-85 | |
| Oscillator, LVPECL, 3.2mm x 2.5mm, 100MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVPECL, 3.2mm x 2.5mm, 125MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVPECL, 3.2mm x 2.5mm, 156.25MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVPECL, 5.0mm x 3.2mm, 155.52MHz, 2.5V, +/-25ppm ,-20-70 | |
| Oscillator, LVPECL, 5.0mm x 3.2mm, 156.25MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, LVPECL, 7.00mm x5.00mm, 125MHz, 3.3V, +/-50ppm ,-20-70 | |
| Oscillator, LVPECL, 7.00mm x5.00mm, 155.52MHz, 2.5V, +/-25ppm ,-20-70 | |
| Oscillator, LVPECL, 7.00mm x5.00mm, 156.25MHz, 3.3V, +/-25ppm ,-20-70 | |
| Oscillator, LVPECL, 7.00mm x5.00mm, 25MHz, 3.3V, +/-30ppm ,-20-70 | |
| Oscillator,2.00mm x 1.6mm,16.368MHz,1.68 V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.00mm x 1.6mm,24.576MHz,3.3V ,-30°C ~ 85°C | |
| Oscillator,2.00mm x 1.6mm,26MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.00mm x 1.6mm,32MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.00mm x 1.6mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.00mm x 1.6mm,40MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,125MHz,3.3V,-4 0°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,16.368MHz,1.68 V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,19.2MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,26MHz,1.2V,-40 °C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,26MHz,1.68V ~ 3.63V,-40°C ~ 105°C | |
| Oscillator,2.5mm x 2.0mm,32MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 105°C | |
| Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C | |
| Oscillator,2.5mm x 2.0mm,50MHz,1.8V,-40 °C ~ 85°C | |
| Oscillator,3.20mm x2.50mm,26MHz,1.2V,- 40°C ~ 85°C | |
| Oscillator,3.20mm x2.50mm,26MHz,3.3V,- 40°C ~ 105°C | |
| Oscillator,7.00mm x5.00mm,28.6363MHz,3 .3V,-10°C ~ 70°C | |
| Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,26MHz,3.3V,-40 °C ~ 85°C | |
| Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,40MHz,1.8V,-40 °C ~ 85°C | |
| Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V ,-20°C ~ 70°C | |
| Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V ,-40°C ~ 85°C | |
| Oscillator,Clipped Sine Wave,3.20mm x2.50mm,32MHz,3.3V,- 20°C ~ 70°C | |
| Oscillator,Clipped Sine Wave,3.20mm x2.50mm,32MHz,3.3V,- 40°C ~ 85°C | |
| Oscillator,Clipped Sine Wave,5.0mm x 3.2mm,20.95MHz,3V,-2 0°C ~ 70°C | |
| Oscillator,HCMOS, 3.2mm x 2.5mm,24MHz,3.3V,-40 °C ~ 85°C | |
| Oscillator,HCMOS,2.0 0mm x1.60mm,25MHz,1.8V,- 40°C ~ 125°C | |
| Oscillator,HCMOS,2.0 0mm x1.60mm,32.768MHz,3. 3V,-40°C ~ 85°C | |
| Oscillator,HCMOS,2.5 mm x 2.0mm,27MHz,3.3V,-40 °C ~ 105°C | |
| Oscillator,HCMOS,2.5 mm x 2.0mm,27MHz,3.3V,-40 °C ~ 85°C | |
| Oscillator,HCMOS,3.2 0mm x2.50mm,12.8MHz,3.3V ,-40°C ~ 105°C | |
| TCVCXO, , 2.00mm x1.60mm, 40MHz, 3.3V, +/-2ppm ,-20-70 | |
| TCVCXO, , 3.20mm x2.50mm, 10MHz, 3.3V, +/-2ppm ,-20-70 | |
| TCXO, , 2.00mm x1.60mm, 19.2MHz, 3.3V, +/-2ppm ,-40-85 | |
| TCXO, , 2.00mm x1.60mm, 26MHz, 3.3V, +/-1ppm ,-20-70 | |
| TCXO, , 2.00mm x1.60mm, 32MHz, 1.8V, +/-2.5ppm | |
| TCXO, , 2.00mm x1.60mm, 38.4MHz, 3.3V, +/-1ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 12.288MHz, 3.3V, +/-2.5ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 13MHz, 3.3V, +/-2.5ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-1ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2.5ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 26MHz, 3.3V, +/-2.5ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1.5ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-2ppm ,-20-70 | |
| TCXO, , 3.20mm x2.50mm, 40MHz, 3.3V, +/-2ppm ,-40-85 | |
| VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70 | |
| VCXO, , 5.00mm x3.20mm, 25MHz, 3.3V, +/-1ppm ,-40-85 | |
| VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70 | |
| VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70 | |
| VCXO, , 7.00mm x5.00mm, 25MHz, 3.3V, +/-1ppm ,-20-70 |