Aker Technology Company, Ltd. 4 Pin Oscillator S7 S72505T-25.000-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 2.5V, +/-50ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 2.5V, +/-50ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S72505T-25.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S72505T-25.000-R
4 Pin Oscillator S7 S72505T-25.000-R
Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 2.5V, +/-50ppm ,-20-70

Oscillator, HCMOS, 7.00mm x5.00mm, 25MHz, 2.5V, +/-50ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S72505T-25.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC 25MHZ 3.3V CMOS SMD

OSC 25MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S72505T-25.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
OSC 25MHZ 3.3V CMOS SMD

OSC 25MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S72505T-25.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
OSC 25MHZ 3.3V CMOS SMD

OSC 25MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S72505T-25.000-R 3997-S72505T-25.000-RDKR-ND
Product Name 4 Pin Oscillator S7 Oscillators
Package / Form Factor Surface Mount; S7 Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Tuning Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-200-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details