Aker Technology Company, Ltd. 4 Pin Oscillator S3 S3M025T-8.000-R

Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-25ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-25ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S3 - S3M025T-8.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S3
S3M025T-8.000-R
4 Pin Oscillator S3 S3M025T-8.000-R
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-25ppm ,-20-70

Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 1.62V ~ 3.63V, +/-25ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S3M025T-8.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S3M025T-8.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S3M025T-8.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S3M025T-8.000-R 3997-S3M025T-8.000-RTR-ND
Product Name 4 Pin Oscillator S3 Oscillators
Package / Form Factor Surface Mount; S3 Surface Mount; 4-SMD, No Lead
Frequency 8 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ACA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers