Aker Technology Company, Ltd. 4 Pin Oscillator TX32 TX32-33010S-32.000-R

Description
TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet
Description
TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX32 - TX32-33010S-32.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX32
TX32-33010S-32.000-R
4 Pin Oscillator TX32 TX32-33010S-32.000-R
TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1ppm ,-20-70

TCXO, , 3.20mm x2.50mm, 32MHz, 3.3V, +/-1ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-TX32-33010S-32.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-32.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-32.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number TX32-33010S-32.000-R 3997-TX32-33010S-32.000-RTR-ND
Product Name 4 Pin Oscillator TX32 Oscillators
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; TX32 Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Frequency Stability 1 ppm 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ACA85M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers