HCMOS output clock oscillator in a 5.0 mm x 3.2 mm surface mount package, operating from 1.000 to 156.250 MHz with a 3.3 V ±10% supply voltage, ±50 ppm frequency stability over the standard temperature range of -20 to +70 °C, and a tight output symmetry of 45% to 55%. The device has a 15 pF maximum output load, 5 ms maximum start-up time, and 1 ps RMS phase jitter (12 kHz to 20 MHz). It features a tri-state enable/disable function, is seam-sealed ceramic-metal, and is RoHS compliant with lead-free terminations.
Oscillator, HCMOS, 5.0mm x 3.2mm, 12.288MHz, 3.3V, +/-50ppm ,-20-70
| Aker Technology USA Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | S53305-12.288-R |
| Product Name | 4 Pin Oscillator S5 |
| Package / Form Factor | Surface Mount; S5 |
| Frequency | 12.29 MHz |
| Frequency Stability | 50 ppm |