Aker Technology USA Corporation 4 Pin Oscillator TX32 TX32-33025S-13.000-X-R

Description
TCXO, , 3.20mm x2.50mm, 13MHz, 3.3V, +/-2.5ppm ,-20-70
Request a Quote
Description
TCXO, , 3.20mm x2.50mm, 13MHz, 3.3V, +/-2.5ppm ,-20-70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TX32 series is a 3.2 mm × 2.5 mm surface mount temperature compensated crystal oscillator with a clipped sinewave output, operating from 10.000 to 52.000 MHz. It is available in 1.8 V, 2.5 V, 3.3 V, or 1.68 to 3.63 V supply options, with frequency stability versus temperature of ±0.5 ppm to ±2.0 ppm. This part operates over a temperature range of -40°C to +85°C, with a start-up time of 2 ms max, and draws 2.5 mA max. The output is specified as 0.8 Vp-p min into a 10 kΩ // 10 pF load. The package is seam-sealed ceramic-metal with four pins, and the device is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The TX32 series is a 3.2 mm × 2.5 mm surface mount temperature compensated crystal oscillator with a clipped sinewave output, operating from 10.000 to 52.000 MHz. It is available in 1.8 V, 2.5 V, 3.3 V, or 1.68 to 3.63 V supply options, with frequency stability versus temperature of ±0.5 ppm to ±2.0 ppm. This part operates over a temperature range of -40°C to +85°C, with a start-up time of 2 ms max, and draws 2.5 mA max. The output is specified as 0.8 Vp-p min into a 10 kΩ // 10 pF load. The package is seam-sealed ceramic-metal with four pins, and the device is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX32
TX32-33025S-13.000-X-R
4 Pin Oscillator TX32 TX32-33025S-13.000-X-R
TCXO, , 3.20mm x2.50mm, 13MHz, 3.3V, +/-2.5ppm ,-20-70

TCXO, , 3.20mm x2.50mm, 13MHz, 3.3V, +/-2.5ppm ,-20-70

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number TX32-33025S-13.000-X-R
Product Name 4 Pin Oscillator TX32
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details