Aker Technology Company, Ltd. 4 Pin Oscillator S5 S525025-24.000-R

Description
Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 2.5V, +/-25ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 2.5V, +/-25ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S5 - S525025-24.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S5
S525025-24.000-R
4 Pin Oscillator S5 S525025-24.000-R
Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 2.5V, +/-25ppm ,-20-70

Oscillator, HCMOS, 5.0mm x 3.2mm, 24MHz, 2.5V, +/-25ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S525025-24.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
OSC 24MHZ 2.5V CMOS SMD

OSC 24MHZ 2.5V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S525025-24.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
OSC 24MHZ 2.5V CMOS SMD

OSC 24MHZ 2.5V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S525025-24.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC 24MHZ 2.5V CMOS SMD

OSC 24MHZ 2.5V CMOS SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S525025-24.000-R 3997-S525025-24.000-RCT-ND
Product Name 4 Pin Oscillator S5 Oscillators
Package / Form Factor Surface Mount; S5 Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - LMK61E2-I5SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers