Aker Technology USA Corporation 4 Pin Oscillator TX32 TX32-33025S-19.200-R

Description
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2.5ppm ,-20-70
Request a Quote
Description
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2.5ppm ,-20-70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TX32-33025S-19.200-R is a 3.2 mm × 2.5 mm surface mount temperature-compensated crystal oscillator with a nominal frequency of 19.2 MHz, operating from a 3.3 V DC supply and delivering a clipped sinewave output. It maintains frequency stability of ±2.5 ppm over the operating temperature range of -40 to +85 °C, with a frequency tolerance of ±2.0 ppm and aging of ±1.0 ppm per year. The device draws a maximum of 2.5 mA, provides an output level of 0.8 Vp-p minimum into a 10 kΩ ∕ 10 pF load, and starts up in 2 ms maximum. It is housed in a seam-sealed ceramic-metal package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TX32-33025S-19.200-R is a 3.2 mm × 2.5 mm surface mount temperature-compensated crystal oscillator with a nominal frequency of 19.2 MHz, operating from a 3.3 V DC supply and delivering a clipped sinewave output. It maintains frequency stability of ±2.5 ppm over the operating temperature range of -40 to +85 °C, with a frequency tolerance of ±2.0 ppm and aging of ±1.0 ppm per year. The device draws a maximum of 2.5 mA, provides an output level of 0.8 Vp-p minimum into a 10 kΩ ∕ 10 pF load, and starts up in 2 ms maximum. It is housed in a seam-sealed ceramic-metal package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX32
TX32-33025S-19.200-R
4 Pin Oscillator TX32 TX32-33025S-19.200-R
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2.5ppm ,-20-70

TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-2.5ppm ,-20-70

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number TX32-33025S-19.200-R
Product Name 4 Pin Oscillator TX32
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details