Aker Technology Company, Ltd. 4 Pin Oscillator S3 S333025T-8.000-R

Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 3.3V, +/-25ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 3.3V, +/-25ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S3 - S333025T-8.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S3
S333025T-8.000-R
4 Pin Oscillator S3 S333025T-8.000-R
Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 3.3V, +/-25ppm ,-20-70

Oscillator, HCMOS, 3.2mm x 2.5mm, 8MHz, 3.3V, +/-25ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S333025T-8.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S333025T-8.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S333025T-8.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S333025T-8.000-R 3997-S333025T-8.000-RTR-ND
Product Name 4 Pin Oscillator S3 Oscillators
Package / Form Factor Surface Mount; S3 Surface Mount; 4-SMD, No Lead
Frequency 8 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 296-43861-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details