Aker Technology Company, Ltd. 4 Pin Oscillator TX22 TX22-33010S-26.000-X-M

Description
Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,26MHz,3.3V,-40 °C ~ 85°C
Request a Quote Datasheet
Description
Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,26MHz,3.3V,-40 °C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX22 - TX22-33010S-26.000-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX22
TX22-33010S-26.000-X-M
4 Pin Oscillator TX22 TX22-33010S-26.000-X-M
Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,26MHz,3.3V,-40 °C ~ 85°C

Oscillator,Clipped Sine Wave,2.5mm x 2.0mm,26MHz,3.3V,-40°C ~ 85°C

Supplier's Site Datasheet
Oscillators - 3997-TX22-33010S-26.000-X-MTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX22-33010S-26.000-X-MCT-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX22-33010S-26.000-X-MDKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number TX22-33010S-26.000-X-M 3997-TX22-33010S-26.000-X-MTR-ND
Product Name 4 Pin Oscillator TX22 Oscillators
Package / Form Factor Surface Mount; TX22 Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Tuning Voltage 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X222-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-404-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - SN74LS629DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers