Aker Technology USA Corporation 4 Pin Oscillator S3 S33305T-48.000-X-R

Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 48MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 48MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 3.2 mm x 2.5 mm surface mount ceramic-metal package, operating from 1.000 to 160.000 MHz with a supply voltage of 3.3 V ±10%, frequency stability of ±50 ppm, and extended temperature range of -40 °C to +85 °C. The output has a tight duty cycle of 45% to 55%, CMOS logic levels, 15 pF maximum load, rise and fall times up to 6 ns at 48 MHz, and phase jitter of 1 ps RMS (12 kHz to 20 MHz). It features a tri-state enable/disable function and a maximum start-up time of 5 ms. The device is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 3.2 mm x 2.5 mm surface mount ceramic-metal package, operating from 1.000 to 160.000 MHz with a supply voltage of 3.3 V ±10%, frequency stability of ±50 ppm, and extended temperature range of -40 °C to +85 °C. The output has a tight duty cycle of 45% to 55%, CMOS logic levels, 15 pF maximum load, rise and fall times up to 6 ns at 48 MHz, and phase jitter of 1 ps RMS (12 kHz to 20 MHz). It features a tri-state enable/disable function and a maximum start-up time of 5 ms. The device is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S3
S33305T-48.000-X-R
4 Pin Oscillator S3 S33305T-48.000-X-R
Oscillator, HCMOS, 3.2mm x 2.5mm, 48MHz, 3.3V, +/-50ppm ,-40-85

Oscillator, HCMOS, 3.2mm x 2.5mm, 48MHz, 3.3V, +/-50ppm ,-40-85

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number S33305T-48.000-X-R
Product Name 4 Pin Oscillator S3
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details