Aker Technology Company, Ltd. 4 Pin Oscillator TX32 TX32-33010S-19.200-X-R

Description
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet
Description
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX32 - TX32-33010S-19.200-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX32
TX32-33010S-19.200-X-R
4 Pin Oscillator TX32 TX32-33010S-19.200-X-R
TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-1ppm ,-20-70

TCXO, , 3.20mm x2.50mm, 19.2MHz, 3.3V, +/-1ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-TX32-33010S-19.200-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-19.200-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-19.200-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number TX32-33010S-19.200-X-R 3997-TX32-33010S-19.200-X-RTR-ND
Product Name 4 Pin Oscillator TX32 Oscillators
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; TX32 Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
Frequency Stability 1 ppm 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1836+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510BAA100M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details