Aker Technology Company, Ltd. 4 Pin Oscillator S2 S2M025T-25.000-X-R

Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S2 - S2M025T-25.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S2
S2M025T-25.000-X-R
4 Pin Oscillator S2 S2M025T-25.000-X-R
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85

Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S2M025T-25.000-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S2M025T-25.000-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S2M025T-25.000-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S2M025T-25.000-X-R 3997-S2M025T-25.000-X-RTR-ND
Product Name 4 Pin Oscillator S2 Oscillators
Package / Form Factor Surface Mount; S2 Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-386-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details