Aker Technology Company, Ltd. 6 Pin Oscillator V5 V53305100T-24.576-R

Description
VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet
Description
VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Oscillator V5 - V53305100T-24.576-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
6 Pin Oscillator V5
V53305100T-24.576-R
6 Pin Oscillator V5 V53305100T-24.576-R
VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70

VCXO, , 5.00mm x3.20mm, 24.576MHz, 3.3V, +/-1ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-V53305100T-24.576-RTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-V53305100T-24.576-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-V53305100T-24.576-RCT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number V53305100T-24.576-R 3997-V53305100T-24.576-RTR-ND
Product Name 6 Pin Oscillator V5 Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; V5 Surface Mount; 6-SMD, No Lead
Frequency 24.58 MHz
Frequency Stability 1 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Oscillators - 863-510ACA54M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details