Oscillator, HCMOS, 3.2mm x 2.5mm, 50MHz, 3.3V, +/-50ppm ,-20-70
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| Aker Technology USA Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | S33305T-50.000-R | 3997-S33305T-50.000-RTR-ND |
| Product Name | 4 Pin Oscillator S3 | Oscillators |
| Package / Form Factor | Surface Mount; S3 | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Tuning Voltage | 3.3 volts |