Aker Technology Company, Ltd. 4 Pin Oscillator S7 S73303T-65.536-X-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-30ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-30ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S73303T-65.536-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S73303T-65.536-X-R
4 Pin Oscillator S7 S73303T-65.536-X-R
Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-30ppm ,-40-85

Oscillator, HCMOS, 7.00mm x5.00mm, 65.536MHz, 3.3V, +/-30ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S73303T-65.536-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
OSC 65.536MHZ 3.3V CMOS SMD

OSC 65.536MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S73303T-65.536-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC 65.536MHZ 3.3V CMOS SMD

OSC 65.536MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S73303T-65.536-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
OSC 65.536MHZ 3.3V CMOS SMD

OSC 65.536MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S73303T-65.536-X-R 3997-S73303T-65.536-X-RTR-ND
Product Name 4 Pin Oscillator S7 Oscillators
Package / Form Factor Surface Mount; S7 Surface Mount; 4-SMD, No Lead
Frequency 65.54 MHz
Frequency Stability 30 ppm 30 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details