Aker Technology Company, Ltd. 4 Pin Oscillator S7 S73305T-40.000-X-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 40MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 40MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S73305T-40.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S73305T-40.000-X-R
4 Pin Oscillator S7 S73305T-40.000-X-R
Oscillator, HCMOS, 7.00mm x5.00mm, 40MHz, 3.3V, +/-50ppm ,-40-85

Oscillator, HCMOS, 7.00mm x5.00mm, 40MHz, 3.3V, +/-50ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S73305T-40.000-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S73305T-40.000-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S73305T-40.000-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S73305T-40.000-X-R 3997-S73305T-40.000-X-RTR-ND
Product Name 4 Pin Oscillator S7 Oscillators
Package / Form Factor Surface Mount; S7 Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
Frequency Stability 50 ppm 50 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details