Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| Aker Technology USA Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | S23305-25.000-X-R | 3997-S23305-25.000-X-RTR-ND |
| Product Name | 4 Pin Oscillator S2 | Oscillators |
| Package / Form Factor | Surface Mount; S2 | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Tuning Voltage | 3.3 volts |