Oscillator, HCMOS, 7.00mm x5.00mm, 8MHz, 5V, +/-100ppm ,-40-85
| Aker Technology USA Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | S75010T-8.000-X-15-R |
| Product Name | 4 Pin Oscillator S7 |
| Package / Form Factor | Surface Mount; S7 |
| Frequency | 8 MHz |
| Frequency Stability | 100 ppm |