Aker Technology Company, Ltd. 4 Pin Oscillator S7 S73305T-50.000-X-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 50MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 50MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7 series is a 7.0 mm × 5.0 mm surface-mount HCMOS clock oscillator with a frequency range of 1.000 to 156.250 MHz, operating from a supply voltage of 1.62 to 3.63 V. It features ±20 to ±100 ppm frequency stability, a 15 pF maximum output load, and a 5 ms maximum start-up time. The package is a seam-sealed ceramic-metal case with Ni/Au terminator pads. Operating temperature ranges include -20°C to +70°C, -40°C to +85°C, and -40°C to +125°C. Output symmetry is 45% to 55% for tight duty cycle variants. Phase jitter is 1 ps RMS (12 kHz to 20 MHz), with Tri-state enable/disable control. The part is RoHS compliant and Pb-free.

Datasheet Summary
Powered by GS/AI

The S7 series is a 7.0 mm × 5.0 mm surface-mount HCMOS clock oscillator with a frequency range of 1.000 to 156.250 MHz, operating from a supply voltage of 1.62 to 3.63 V. It features ±20 to ±100 ppm frequency stability, a 15 pF maximum output load, and a 5 ms maximum start-up time. The package is a seam-sealed ceramic-metal case with Ni/Au terminator pads. Operating temperature ranges include -20°C to +70°C, -40°C to +85°C, and -40°C to +125°C. Output symmetry is 45% to 55% for tight duty cycle variants. Phase jitter is 1 ps RMS (12 kHz to 20 MHz), with Tri-state enable/disable control. The part is RoHS compliant and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S73305T-50.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S73305T-50.000-X-R
4 Pin Oscillator S7 S73305T-50.000-X-R
Oscillator, HCMOS, 7.00mm x5.00mm, 50MHz, 3.3V, +/-50ppm ,-40-85

Oscillator, HCMOS, 7.00mm x5.00mm, 50MHz, 3.3V, +/-50ppm ,-40-85

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number S73305T-50.000-X-R
Product Name 4 Pin Oscillator S7
Package / Form Factor Surface Mount; S7
Frequency 50 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers