Aker Technology Company, Ltd. 4 Pin Oscillator TX22 TX22-M010S-38.400-X-R

Description
Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C
Request a Quote Datasheet
Description
Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX22 - TX22-M010S-38.400-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX22
TX22-M010S-38.400-X-R
4 Pin Oscillator TX22 TX22-M010S-38.400-X-R
Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C

Oscillator,2.5mm x 2.0mm,38.4MHz,1.68V ~ 3.63V,-40°C ~ 85°C

Supplier's Site Datasheet
Oscillators - 3997-TX22-M010S-38.400-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 38.4MHZ CLPSNW SMD

XTAL OSC TCXO 38.4MHZ CLPSNW SMD

Buy Now Datasheet
Oscillators - 3997-TX22-M010S-38.400-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 38.4MHZ CLPSNW SMD

XTAL OSC TCXO 38.4MHZ CLPSNW SMD

Buy Now Datasheet
Oscillators - 3997-TX22-M010S-38.400-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 38.4MHZ CLPSNW SMD

XTAL OSC TCXO 38.4MHZ CLPSNW SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number TX22-M010S-38.400-X-R 3997-TX22-M010S-38.400-X-RTR-ND
Product Name 4 Pin Oscillator TX22 Oscillators
Package / Form Factor Surface Mount; TX22 Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
Tuning Voltage 1.68 to 3.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2018-270-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers