Aker Technology Company, Ltd. 4 Pin Oscillator S2 S2M025T-24.000-X-R

Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S2 - S2M025T-24.000-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S2
S2M025T-24.000-X-R
4 Pin Oscillator S2 S2M025T-24.000-X-R
Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85

Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.62V ~ 3.63V, +/-25ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S2M025T-24.000-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S2M025T-24.000-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S2M025T-24.000-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S2M025T-24.000-X-R 3997-S2M025T-24.000-X-RTR-ND
Product Name 4 Pin Oscillator S2 Oscillators
Package / Form Factor Surface Mount; S2 Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1000C-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details