Aker Technology Company, Ltd. 4 Pin Oscillator S7 S73305-16.000-15-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 16MHz, 3.3V, +/-50ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 16MHz, 3.3V, +/-50ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S73305-16.000-15-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S73305-16.000-15-R
4 Pin Oscillator S7 S73305-16.000-15-R
Oscillator, HCMOS, 7.00mm x5.00mm, 16MHz, 3.3V, +/-50ppm ,-20-70

Oscillator, HCMOS, 7.00mm x5.00mm, 16MHz, 3.3V, +/-50ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S73305-16.000-15-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S73305-16.000-15-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S73305-16.000-15-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S73305-16.000-15-R 3997-S73305-16.000-15-RTR-ND
Product Name 4 Pin Oscillator S7 Oscillators
Package / Form Factor Surface Mount; S7 Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
Frequency Stability 50 ppm 50 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555CPW - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 863-510ABA148M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details