Aker Technology Company, Ltd. 6 Pin Oscillator V7 V733025150-24.576-R

Description
VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70
Request a Quote Datasheet
Description
VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Oscillator V7 - V733025150-24.576-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
6 Pin Oscillator V7
V733025150-24.576-R
6 Pin Oscillator V7 V733025150-24.576-R
VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70

VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-V733025150-24.576-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-V733025150-24.576-RTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-V733025150-24.576-RCT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number V733025150-24.576-R 3997-V733025150-24.576-RDKR-ND
Product Name 6 Pin Oscillator V7 Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; V7 Surface Mount; 6-SMD, No Lead
Frequency 24.58 MHz
Frequency Stability 1.5 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details