The S5 series is a 5.0 mm × 3.2 mm surface mount HCMOS clock oscillator with a frequency range of 1.000 to 156.250 MHz, operating from a supply voltage of 1.62 to 3.63 V. It features ±20 to ±100 ppm frequency stability, a standard operating temperature range of -20 to +70 °C, and an extended option of -40 to +85 °C. The output has a 45% to 55% duty cycle, a 15 pF maximum load, and phase jitter of 1 ps RMS (12 kHz to 20 MHz). The package is seam-sealed ceramic-metal with Ni/Au terminator pads, and it includes a tri-state enable/disable function with a 5 ms start-up time. The part conforms to RoHS standards and is lead-free.
Oscillator, HCMOS, 5.0mm x 3.2mm, 50MHz, 3.3V, +/-25ppm ,-40-85
| Aker Technology USA Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | S533025T-50.000-X-M |
| Product Name | 4 Pin Oscillator S5 |
| Package / Form Factor | Surface Mount; S5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |