Aker Technology Company, Ltd. 6 Pin Oscillator S2A S2A33025-125.000-P-X-M

Description
Oscillator, LVPECL, 2.5mm x 2.0mm, 125MHz, 3.3V, +/-25ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, LVPECL, 2.5mm x 2.0mm, 125MHz, 3.3V, +/-25ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Oscillator S2A - S2A33025-125.000-P-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
6 Pin Oscillator S2A
S2A33025-125.000-P-X-M
6 Pin Oscillator S2A S2A33025-125.000-P-X-M
Oscillator, LVPECL, 2.5mm x 2.0mm, 125MHz, 3.3V, +/-25ppm ,-40-85

Oscillator, LVPECL, 2.5mm x 2.0mm, 125MHz, 3.3V, +/-25ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S2A33025-125.000-P-X-MTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125.0000MHZ LVPECL

XTAL OSC XO 125.0000MHZ LVPECL

Buy Now Datasheet
Oscillators - 3997-S2A33025-125.000-P-X-MDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125.0000MHZ LVPECL

XTAL OSC XO 125.0000MHZ LVPECL

Buy Now Datasheet
Oscillators - 3997-S2A33025-125.000-P-X-MCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125.0000MHZ LVPECL

XTAL OSC XO 125.0000MHZ LVPECL

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S2A33025-125.000-P-X-M 3997-S2A33025-125.000-P-X-MTR-ND
Product Name 6 Pin Oscillator S2A Oscillators
Package / Form Factor Surface Mount; S2A Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510BAA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers